Nexperia B.V. Multivibrators 74HC123DB,112

Description
Monostable Multivibrator 65ns 16-SSOP
Request a Quote
Description
Monostable Multivibrator 65ns 16-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC123DB,112 is a dual retriggerable monostable multivibrator with reset capabilities, designed for applications requiring precise timing control. It operates over a wide supply voltage range of 2.0 V to 6.0 V and features low power dissipation typical of CMOS technology. The output pulse width can be programmed using external resistors and capacitors, and the pulse can be extended through retriggering on the active HIGH or LOW inputs. The device includes Schmitt-trigger inputs for improved noise immunity and tolerance to slower input signals. It also offers direct reset functionality to terminate output pulses at any time. The 74HC123DB,112 is specified for operation in temperatures ranging from -40 °C to +125 °C and is available in multiple package options, including SO16 and TSSOP16. ESD protection ratings exceed 2000 V for HBM and 200 V for MM, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The 74HC123DB,112 is a dual retriggerable monostable multivibrator with reset capabilities, designed for applications requiring precise timing control. It operates over a wide supply voltage range of 2.0 V to 6.0 V and features low power dissipation typical of CMOS technology. The output pulse width can be programmed using external resistors and capacitors, and the pulse can be extended through retriggering on the active HIGH or LOW inputs. The device includes Schmitt-trigger inputs for improved noise immunity and tolerance to slower input signals. It also offers direct reset functionality to terminate output pulses at any time. The 74HC123DB,112 is specified for operation in temperatures ranging from -40 °C to +125 °C and is available in multiple package options, including SO16 and TSSOP16. ESD protection ratings exceed 2000 V for HBM and 200 V for MM, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - 1727-3226-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
1727-3226-ND
Multivibrators 1727-3226-ND
Monostable Multivibrator 65ns 16-SSOP

Monostable Multivibrator 65ns 16-SSOP

Buy Now Datasheet
 - 74HC123DB,112 - Rochester Electronics
Newburyport, MA, United States
Monostable Multivibrator, HC/UH Series, 2-Func, CMOS, PDSO16

Monostable Multivibrator, HC/UH Series, 2-Func, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Multivibrators - 74HC123DB,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
74HC123DB,112
Logic - Multivibrators 74HC123DB,112
IC MULTIVIBRATOR 65NS 16SSOP

IC MULTIVIBRATOR 65NS 16SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 74HC123DB,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
74HC123DB,112
Integrated Circuits (ICs) - Logic - Multivibrators 74HC123DB,112
IC MULTIVIBRATOR 65NS 16SSOP

IC MULTIVIBRATOR 65NS 16SSOP

Supplier's Site
Multivibrators - 74HC123DB,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
74HC123DB,112
Multivibrators 74HC123DB,112
Monostable Multivibrator 65 ns 16-SSOP

Monostable Multivibrator 65 ns 16-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 1727-3226-ND 74HC123DB,112 74HC123DB,112 74HC123DB,112 74HC123DB,112
Product Name Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Package Type SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)" SOP; SSOP; Other; SSOP16 SSOP SOP; SSOP; Other; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - CD54HCT4538F - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 4 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 74HC423D/S400,118 - Rochester Electronics
Specs
Type Retriggerable
Package Type Other; SOT109-1
View Details
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) - CD14538BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; CDIP,PDIP,SO,SOIC,TSSOP,WAFERSALE
Propagation Delay 300 ns
View Details
6 suppliers
Monostable Multivibrator - 162/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details