Rochester Electronics Logic - Multivibrators SN74LS221N

Description
IC MULTIVIBRATOR 45NS 16DIP
Datasheet
Description
IC MULTIVIBRATOR 45NS 16DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Multivibrators - SN74LS221N - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LS221N
Logic - Multivibrators SN74LS221N
IC MULTIVIBRATOR 45NS 16DIP

IC MULTIVIBRATOR 45NS 16DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Monostable Multivibrators
Product Number SN74LS221N
Product Name Logic - Multivibrators
Type Non-Retriggerable
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 1727-2816-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HCT123MT - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
6 suppliers
Logic - Multivibrators - CD14538BPW - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 6.8 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Monostable Multivibrator - 161/C,D.I - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Can / Flat Pack
Number of units in IC 1
View Details