S-R Latch 4 Channel 1:1 IC Tri-State 16-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 1217579-MC14044BCPG
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: S-R Latch
Output Type: Tri-State
Current - Output High, Low: 8.8mA, 8.8mA
Operating Supply Voltage: 3 V ~ 18 V
Independent Circuits: 4
Delay Time - Propagation: 60ns
Part Status: Obsolete(EOL)
Family Name: MC14044
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): HEF4044BP,652; HEF4044BP; CD4044BCN;
Introduction Date: May 07, 1996
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking
IC LATCH R-S QUAD NAND 16DIP
CMOS Logic, Quad R-S Latches, PDIP16, Pb-Free
S-R Latch 4 Channel 1:1 IC Tri-State 16-PDIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | MC14044BCPGOS-ND | 1217579-MC14044BCPG | MC14044BCPG | 70099852 | MC14044BCPG |
| Product Name | Latches | Logic - Logic - Latches - MC14044BCPG | Integrated Circuits (ICs) - Logic - Latches | CMOS Logic, Quad R-S Latches, PDIP16, Pb-Free | Latches |
| Latch Type | S-R | S-R | |||
| Output Characteristics | 3-State | ||||
| Supply Voltage | 3V ~ 18V | 3 V ~ 18 V | 1.8V | 1.8V; 3V ~ 18V | |
| Low-level Output Current (Sink) | 8.8 mA | 8.8 mA | |||
| High-level Output Current (Source) | 8.8 mA | 8.8 mA |