Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLIP-FLOPS
ROCHESTER ELECTRONICS
5476/BEA --
Rochester Electronics
5476/BEA
Description
5476 - Dual J/K Type FLIP FLOP
Rochester Electronics
Done
Request a Quote
Email Supplier
Datasheet
Description
5476 - Dual J/K Type FLIP FLOP
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Rochester Electronics
Newburyport, MA, United States
5476/BEA
5476/BEA
5476 - Dual J/K Type FLIP FLOP
5476 - Dual J/K Type FLIP FLOP
Supplier's Site
Datasheet
Technical Specifications
Rochester Electronics
Product Category
Flip-Flops
Product Number
5476/BEA
Flip-Flop Type
J-K
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Logic - Flip Flops
74ABT374APW,112
Specs
f
MAX
300 MHz
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details
Rochester Electronics
Integrated Circuits (ICs) - Logic - Flip Flops
54H73W
Specs
Flip-Flop Type
J-K
Package Type
CFP
View Details
4
suppliers
Rochester Electronics
Logic - Flip Flops
54ACT175JRQMLV
View Details
Rochester Electronics
Logic - Flip Flops
100331QIX
Specs
f
MAX
400 MHz
View Details