onsemi Logic - Logic - Flip Flops - MC10EL51D MC10EL51D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217135-MC10EL51D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217135-MC10EL51D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10EL51D
1217135-MC10EL51D
Logic - Logic - Flip Flops - MC10EL51D 1217135-MC10EL51D
Manufacturer: ON Semiconductor Win Source Part Number: 1217135-MC10EL51D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217135-MC10EL51D
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
 - MC10EL51D - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 10EL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8

D Flip-Flop, 10EL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC10EL51D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10EL51D
Integrated Circuits (ICs) - Logic - Flip Flops MC10EL51D
IC FLIP FLOP CLK ECL DIFF 8SOIC

IC FLIP FLOP CLK ECL DIFF 8SOIC

Supplier's Site
Flip Flops - MC10EL51D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10EL51D
Flip Flops MC10EL51D
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1217135-MC10EL51D MC10EL51D MC10EL51D MC10EL51D
Product Name Logic - Logic - Flip Flops - MC10EL51D Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered
Package Type SOP8; SOP 8-SOIC (0.154\", 3.90mm Width); SOIC
Logic Family ECL
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 11 ns
View Details
 - 54175W/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details
2 suppliers
Flip Flops - 74HC574PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers