Rochester Electronics Flip Flops 7473N

Description
7473 - Dual JK Flip-Flop with Clear
Request a Quote Datasheet
Description
7473 - Dual JK Flip-Flop with Clear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 7473N - Rochester Electronics
Newburyport, MA, United States
7473 - Dual JK Flip-Flop with Clear

7473 - Dual JK Flip-Flop with Clear

Supplier's Site Datasheet
Flip Flops - 7473N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
7473N
Flip Flops 7473N
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - 7473N - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
7473N
Integrated Circuits (ICs) - Logic - Flip Flops 7473N
DUAL JK FF WITH CLEAR

DUAL JK FF WITH CLEAR

Supplier's Site
Logic - Flip Flops - 7473N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
7473N
Logic - Flip Flops 7473N
DUAL JK FF WITH CLEAR

DUAL JK FF WITH CLEAR

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 7473N 7473N 7473N 7473N
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type J-K
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT175PC - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
 - 74174J - Rochester Electronics
Rochester Electronics
Specs
Flip-Flop Type D
Package Type DIP; CDIP16
View Details
4 suppliers