onsemi Counters, Dividers MC10EL33DT

Description
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-TSSOP
Request a Quote Datasheet
Description
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - MC10EL33DTOS-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC10EL33DTOS-ND
Counters, Dividers MC10EL33DTOS-ND
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-TSSOP

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-TSSOP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - MC10EL33DT - 1217132-MC10EL33DT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC10EL33DT
1217132-MC10EL33DT
Logic - Logic - Counters, Dividers - MC10EL33DT 1217132-MC10EL33DT
Manufacturer: ON Semiconductor Win Source Part Number: 1217132-MC10EL33DT Packaging: Tube Mounting Style: SMD Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4.2GHz Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: 10EL33 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.2V ~ 5.7V

Manufacturer: ON Semiconductor
Win Source Part Number: 1217132-MC10EL33DT
Packaging: Tube
Mounting Style: SMD
Logic Type: Divide-by-4
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Reset: Asynchronous
Count Rate: 4.2GHz
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: 10EL33
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.2V ~ 5.7V

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC10EL33DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC10EL33DT
Integrated Circuits (ICs) - Logic - Counters, Dividers MC10EL33DT
IC DIVIDER BY 4 1-BIT 8TSSOP

IC DIVIDER BY 4 1-BIT 8TSSOP

Supplier's Site
Counters, Dividers - MC10EL33DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC10EL33DT
Counters, Dividers MC10EL33DT
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-TSSOP

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Dividers Logic Counters Logic Dividers Logic Dividers
Product Number MC10EL33DTOS-ND 1217132-MC10EL33DT MC10EL33DT MC10EL33DT
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - MC10EL33DT Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Division Ratio 4
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-633/040-000 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BMT - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
Presettable synchronous 4-bit binary counter; synchronous reset - 74LVC163PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous
Supply Voltage +6.5
View Details
8 suppliers
Logic - Logic - Counters, Dividers - MC74HC393AFL1 - 926295-MC74HC393AFL1 - Win Source Electronics
Specs
Package Type SOIC; SOEIAJ-14
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers