Rochester Electronics Logic - Logic - Counters, Dividers - MC74HC393AFL1 MC74HC393AFL1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926295-MC74HC393AFL1 Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Counter IC Binary Counter Element Bit Negative Edge SOEIAJ-14 Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC393 Categories: Integrated Circuits (ICs) Case / Package: SOEIAJ-14 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926295-MC74HC393AFL1 Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Counter IC Binary Counter Element Bit Negative Edge SOEIAJ-14 Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC393 Categories: Integrated Circuits (ICs) Case / Package: SOEIAJ-14 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC74HC393AFL1 - 926295-MC74HC393AFL1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC74HC393AFL1
926295-MC74HC393AFL1
Logic - Logic - Counters, Dividers - MC74HC393AFL1 926295-MC74HC393AFL1
Manufacturer: ON Semiconductor Win Source Part Number: 926295-MC74HC393AFL1 Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Counter IC Binary Counter Element Bit Negative Edge SOEIAJ-14 Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC393 Categories: Integrated Circuits (ICs) Case / Package: SOEIAJ-14 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: ON Semiconductor
Win Source Part Number: 926295-MC74HC393AFL1
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: Counter IC Binary Counter Element Bit Negative Edge SOEIAJ-14
Package: Bulk
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: 74HC393
Categories: Integrated Circuits (ICs)
Case / Package: SOEIAJ-14
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now
Logic - Counters, Dividers - MC74HC393AFL1 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC74HC393AFL1
Logic - Counters, Dividers MC74HC393AFL1
DUAL 4 BIT BINARY RIPPLE COUNTER

DUAL 4 BIT BINARY RIPPLE COUNTER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Counters Logic Counters
Product Number 926295-MC74HC393AFL1 MC74HC393AFL1
Product Name Logic - Logic - Counters, Dividers - MC74HC393AFL1 Logic - Counters, Dividers
Package Type SOIC; SOEIAJ-14
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74F193PC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 125 MHz
View Details
Counter - 2 Up/Down Counters - 753-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
SN54HC191 Synchronous 4-Bit Up/Down Binary Counters - 5962-8689101EA - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 6
View Details
Presettable synchronous 4-bit binary counter; asynchronous reset - 74HC161D-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous; Asynchronous
Supply Voltage +7.0
View Details
6 suppliers