Nexperia B.V. Presettable synchronous 4-bit binary counter; synchronous reset 74LVC163PW,118

Description
The 74LVC163 is a synchronous presettable binary counter which features an internal look-ahead carry and can be used for high-speed counting. Synchronous operation is provided by having all flip-flops clocked simultaneously on the positive-going edge of the clock (pin CP). The outputs (pins Q0 to Q3) of the counters may be preset to a HIGH-level or LOW-level. A LOW-level at the parallel enable input (pin PE) disables the counting action and causes the data at the data inputs (pins D0 to D3) to be loaded into the counter on the positive-going edge of the clock (provided that the set-up and hold time requirements for PE are met). Preset takes place regardless of the levels at count enable inputs (pin CEP and CET). A LOW-level at the master reset input (pin MR) sets all four outputs of the flip-flops (pins Q0 to Q3) to LOW-level after the next positive-going transition on the clock input (pin CP) (provided that the set-up and hold time requirements for PE are met). This action occurs regardless of the levels at input pins PE, CET and CEP. This synchronous reset feature enables the designer to modify the maximum count with only one external NAND gate. The look-ahead carry simplifies serial cascading of the counters. Both count enable inputs (pin CEP and CET) must be HIGH in count. The CET input is fed forward to enable the terminal count output (pin TC). The TC output thus enabled will produce a HIGH output pulse of a duration approximately equal to a HIGH-level output of Q0. This pulse can be used to enable the next cascaded stage. The maximum clock frequency for the cascaded counters is determined by tPHL (propagation delay CP to TC) and tsu (set-up time CEP to CP) according to the formula: . Features and benefits Wide supply voltage range from 1.2 V to 3.6 V Inputs accept voltages up to 5.5 V CMOS low power consumption Direct interface with TTL levels Synchronous reset Synchronous counting and loading Two count enable inputs for n-bit cascading Positive edge-triggered clock Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to 125 °C
Request a Quote
Description
The 74LVC163 is a synchronous presettable binary counter which features an internal look-ahead carry and can be used for high-speed counting. Synchronous operation is provided by having all flip-flops clocked simultaneously on the positive-going edge of the clock (pin CP). The outputs (pins Q0 to Q3) of the counters may be preset to a HIGH-level or LOW-level. A LOW-level at the parallel enable input (pin PE) disables the counting action and causes the data at the data inputs (pins D0 to D3) to be loaded into the counter on the positive-going edge of the clock (provided that the set-up and hold time requirements for PE are met). Preset takes place regardless of the levels at count enable inputs (pin CEP and CET). A LOW-level at the master reset input (pin MR) sets all four outputs of the flip-flops (pins Q0 to Q3) to LOW-level after the next positive-going transition on the clock input (pin CP) (provided that the set-up and hold time requirements for PE are met). This action occurs regardless of the levels at input pins PE, CET and CEP. This synchronous reset feature enables the designer to modify the maximum count with only one external NAND gate. The look-ahead carry simplifies serial cascading of the counters. Both count enable inputs (pin CEP and CET) must be HIGH in count. The CET input is fed forward to enable the terminal count output (pin TC). The TC output thus enabled will produce a HIGH output pulse of a duration approximately equal to a HIGH-level output of Q0. This pulse can be used to enable the next cascaded stage. The maximum clock frequency for the cascaded counters is determined by tPHL (propagation delay CP to TC) and tsu (set-up time CEP to CP) according to the formula: . Features and benefits Wide supply voltage range from 1.2 V to 3.6 V Inputs accept voltages up to 5.5 V CMOS low power consumption Direct interface with TTL levels Synchronous reset Synchronous counting and loading Two count enable inputs for n-bit cascading Positive edge-triggered clock Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to 125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC163PW is a synchronous presettable 4-bit binary counter with internal look-ahead carry, designed for high-speed counting applications. It is packaged in a TSSOP16 plastic thin shrink small outline package with a body width of 4.4 mm. The device operates with a supply voltage range of 1.2 V to 3.6 V and accepts input voltages up to 5.5 V. It features synchronous reset and preset, positive edge-triggered clocking, and two count enable inputs for n-bit cascading. It complies with JEDEC standards JESD8-7A, JESD8-5A, and JESD8-C/JESD36, and meets ESD protection standards HBM class 2 (>2000 V) and CDM class C3 (>1000 V). The operating temperature range is from -40 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 74LVC163PW is a synchronous presettable 4-bit binary counter with internal look-ahead carry, designed for high-speed counting applications. It is packaged in a TSSOP16 plastic thin shrink small outline package with a body width of 4.4 mm. The device operates with a supply voltage range of 1.2 V to 3.6 V and accepts input voltages up to 5.5 V. It features synchronous reset and preset, positive edge-triggered clocking, and two count enable inputs for n-bit cascading. It complies with JEDEC standards JESD8-7A, JESD8-5A, and JESD8-C/JESD36, and meets ESD protection standards HBM class 2 (>2000 V) and CDM class C3 (>1000 V). The operating temperature range is from -40 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Presettable synchronous 4-bit binary counter; synchronous reset - 74LVC163PW,118 - Nexperia B.V.
Nijmegen, Netherlands
Presettable synchronous 4-bit binary counter; synchronous reset
74LVC163PW,118
Presettable synchronous 4-bit binary counter; synchronous reset 74LVC163PW,118
The 74LVC163 is a synchronous presettable binary counter which features an internal look-ahead carry and can be used for high-speed counting. Synchronous operation is provided by having all flip-flops clocked simultaneously on the positive-going edge of the clock (pin CP). The outputs (pins Q0 to Q3) of the counters may be preset to a HIGH-level or LOW-level. A LOW-level at the parallel enable input (pin PE) disables the counting action and causes the data at the data inputs (pins D0 to D3) to be loaded into the counter on the positive-going edge of the clock (provided that the set-up and hold time requirements for PE are met). Preset takes place regardless of the levels at count enable inputs (pin CEP and CET). A LOW-level at the master reset input (pin MR) sets all four outputs of the flip-flops (pins Q0 to Q3) to LOW-level after the next positive-going transition on the clock input (pin CP) (provided that the set-up and hold time requirements for PE are met). This action occurs regardless of the levels at input pins PE, CET and CEP. This synchronous reset feature enables the designer to modify the maximum count with only one external NAND gate. The look-ahead carry simplifies serial cascading of the counters. Both count enable inputs (pin CEP and CET) must be HIGH in count. The CET input is fed forward to enable the terminal count output (pin TC). The TC output thus enabled will produce a HIGH output pulse of a duration approximately equal to a HIGH-level output of Q0. This pulse can be used to enable the next cascaded stage. The maximum clock frequency for the cascaded counters is determined by tPHL (propagation delay CP to TC) and tsu (set-up time CEP to CP) according to the formula: . Features and benefits Wide supply voltage range from 1.2 V to 3.6 V Inputs accept voltages up to 5.5 V CMOS low power consumption Direct interface with TTL levels Synchronous reset Synchronous counting and loading Two count enable inputs for n-bit cascading Positive edge-triggered clock Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to 125 °C

The 74LVC163 is a synchronous presettable binary counter which features an internal look-ahead carry and can be used for high-speed counting. Synchronous operation is provided by having all flip-flops clocked simultaneously on the positive-going edge of the clock (pin CP). The outputs (pins Q0 to Q3) of the counters may be preset to a HIGH-level or LOW-level. A LOW-level at the parallel enable input (pin PE) disables the counting action and causes the data at the data inputs (pins D0 to D3) to be loaded into the counter on the positive-going edge of the clock (provided that the set-up and hold time requirements for PE are met). Preset takes place regardless of the levels at count enable inputs (pin CEP and CET). A LOW-level at the master reset input (pin MR) sets all four outputs of the flip-flops (pins Q0 to Q3) to LOW-level after the next positive-going transition on the clock input (pin CP) (provided that the set-up and hold time requirements for PE are met). This action occurs regardless of the levels at input pins PE, CET and CEP. This synchronous reset feature enables the designer to modify the maximum count with only one external NAND gate.

The look-ahead carry simplifies serial cascading of the counters. Both count enable inputs (pin CEP and CET) must be HIGH in count. The CET input is fed forward to enable the terminal count output (pin TC). The TC output thus enabled will produce a HIGH output pulse of a duration approximately equal to a HIGH-level output of Q0. This pulse can be used to enable the next cascaded stage.

The maximum clock frequency for the cascaded counters is determined by tPHL (propagation delay CP to TC) and tsu (set-up time CEP to CP) according to the formula: .

Features and benefits

  • Wide supply voltage range from 1.2 V to 3.6 V
  • Inputs accept voltages up to 5.5 V
  • CMOS low power consumption
  • Direct interface with TTL levels
  • Synchronous reset
  • Synchronous counting and loading
  • Two count enable inputs for n-bit cascading
  • Positive edge-triggered clock
  • Complies with JEDEC standard:
    • JESD8-7A (1.65 V to 1.95 V)
    • JESD8-5A (2.3 V to 2.7 V)
    • JESD8-C/JESD36 (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to 125 °C
Supplier's Site Datasheet
 - 74LVC163PW,118 - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LVC/LCX/Z Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Binary Counter, LVC/LCX/Z Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 1727-3097-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-3097-2-ND
Counters, Dividers 1727-3097-2-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - 1727-3097-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-3097-6-ND
Counters, Dividers 1727-3097-6-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - 1727-3097-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-3097-1-ND
Counters, Dividers 1727-3097-1-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - 74LVC163PW,118 - 1009167-74LVC163PW,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74LVC163PW,118
1009167-74LVC163PW,118
Logic - Logic - Counters, Dividers - 74LVC163PW,118 1009167-74LVC163PW,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009167-74LVC163PW,1 18 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 150MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 1.2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1009167-74LVC163PW,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 150MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 1.2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Presettable Sync Binary Counter, 125Degc Rohs Compliant Nexperia - 74AH2562 - Newark, An Avnet Company
Chicago, IL, United States
Presettable Sync Binary Counter, 125Degc Rohs Compliant Nexperia
74AH2562
Presettable Sync Binary Counter, 125Degc Rohs Compliant Nexperia 74AH2562
PRESETTABLE SYNC BINARY COUNTER, 125DEGC ROHS COMPLIANT: YES

PRESETTABLE SYNC BINARY COUNTER, 125DEGC ROHS COMPLIANT: YES

Supplier's Site
Logic - Counters, Dividers - 74LVC163PW,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74LVC163PW,118
Logic - Counters, Dividers 74LVC163PW,118
IC 4-BIT SYNC BIN CNTR 16TSSOP

IC 4-BIT SYNC BIN CNTR 16TSSOP

Supplier's Site Datasheet
Counters, Dividers - 74LVC163PW,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74LVC163PW,118
Counters, Dividers 74LVC163PW,118
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74LVC163PW,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74LVC163PW,118
Integrated Circuits (ICs) - Logic - Counters, Dividers 74LVC163PW,118
IC BINARY COUNTER 4-BIT 16TSSOP

IC BINARY COUNTER 4-BIT 16TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74LVC163PW,118 74LVC163PW,118 1727-3097-2-ND 1009167-74LVC163PW,118 74AH2562 74LVC163PW,118 74LVC163PW,118 74LVC163PW,118
Product Name Presettable synchronous 4-bit binary counter; synchronous reset Counters, Dividers Logic - Logic - Counters, Dividers - 74LVC163PW,118 Presettable Sync Binary Counter, 125Degc Rohs Compliant Nexperia Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Features ESD Protection
Counter Category Synchronous Synchronous Synchronous Synchronous
Supply Voltage +6.5 1.2 V ~ 3.6 V 1.2 V ~ 3.6 V
Package Type SOT403-1 SOT403-1 SOT403 TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

14-stage binary ripple counter - 74HC4020D,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
5 suppliers
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74HC4017DB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Counters, Dividers - 74HC4020BQ-Q100115 - ODG (Origin Data Global)
Specs
Supply Voltage 2 V ~ 6 V
Package Type 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
14-stage binary ripple counter - 74HCT4020PW-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
6 suppliers