onsemi Logic - Logic - Multivibrators - MC10198FN MC10198FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217040-MC10198FN Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217040-MC10198FN Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - MC10198FN - 1217040-MC10198FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - MC10198FN
1217040-MC10198FN
Logic - Logic - Multivibrators - MC10198FN 1217040-MC10198FN
Manufacturer: ON Semiconductor Win Source Part Number: 1217040-MC10198FN Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217040-MC10198FN
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Multivibrators - MC10198FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
MC10198FN
Multivibrators MC10198FN
Monostable Multivibrator 20-PLCC (9x9)

Monostable Multivibrator 20-PLCC (9x9)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators
Product Number 1217040-MC10198FN MC10198FN
Product Name Logic - Logic - Multivibrators - MC10198FN Multivibrators
Package Type Other; 20-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - CD4098BE - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 6.8 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Multivibrators - 74LV123D/S400,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 1 V ~ 5.5 V
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) - CD14538BMT - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; CDIP,PDIP,SO,SOIC,TSSOP,WAFERSALE
Propagation Delay 300 ns
View Details
5 suppliers
Monostable Multivibrator - 54121/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details