Nexperia B.V. Multivibrators 74HC4538D,652

Description
Monostable Multivibrator 25ns 16-SO
Request a Quote Datasheet
Description
Monostable Multivibrator 25ns 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - 1727-2816-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
1727-2816-ND
Multivibrators 1727-2816-ND
Monostable Multivibrator 25ns 16-SO

Monostable Multivibrator 25ns 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 74HC4538D,652 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
74HC4538D,652
Integrated Circuits (ICs) - Logic - Multivibrators 74HC4538D,652
IC MULTIVIBRATOR 25NS 16SO

IC MULTIVIBRATOR 25NS 16SO

Supplier's Site
Multivibrators - 74HC4538D,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
74HC4538D,652
Multivibrators 74HC4538D,652
Monostable Multivibrator 25 ns 16-SO

Monostable Multivibrator 25 ns 16-SO

Buy Now Datasheet
Logic - Multivibrators - 74HC4538D,652 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
74HC4538D,652
Logic - Multivibrators 74HC4538D,652
IC MULTIVIBRATOR 25NS 16SO

IC MULTIVIBRATOR 25NS 16SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 1727-2816-ND 74HC4538D,652 74HC4538D,652 74HC4538D,652
Product Name Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic - Multivibrators
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SN74AHCT123A Dual Retriggerable Monostable Multivibrators - SN74AHCT123APWRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
Logic Family / Base Number Nexperia - 26AC8618 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Package Type Other; TSSOP
Number of Pins 16
View Details
Logic - Multivibrators - 74HCT4538PW-Q100118 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 4 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Monostable Multivibrator - 951 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 4.5 - 5.5 VDC
Package Type DIP; Other (optional feature); Lead Can / Flat Pack
Propagation Delay 40 ns
View Details