Rochester Electronics Logic - Multivibrators SNJ54AHC123AJ

Description
54AHC123A DUAL RETRIGGERABLE MON
Datasheet
Description
54AHC123A DUAL RETRIGGERABLE MON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Multivibrators - SNJ54AHC123AJ - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SNJ54AHC123AJ
Logic - Multivibrators SNJ54AHC123AJ
54AHC123A DUAL RETRIGGERABLE MON

54AHC123A DUAL RETRIGGERABLE MON

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Monostable Multivibrators
Product Number SNJ54AHC123AJ
Product Name Logic - Multivibrators
Type Retriggerable
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74HC123D/S400118 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multivibrators - 1727-3984-ND - DigiKey
Specs
Package Type TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HCT123MG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
Monostable Multivibrator - 54121/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details