onsemi Logic - Logic - Multivibrators - MC10198 MC10198

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217039-MC10198 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217039-MC10198 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - MC10198 - 1217039-MC10198 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - MC10198
1217039-MC10198
Logic - Logic - Multivibrators - MC10198 1217039-MC10198
Manufacturer: ON Semiconductor Win Source Part Number: 1217039-MC10198 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217039-MC10198
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Monostable Multivibrators
Product Number 1217039-MC10198
Product Name Logic - Logic - Multivibrators - MC10198
Unlock Full Specs
to access all available technical data

Similar Products

Single retriggerable monostable multivibrator; Schmitt trigger inputs - 74LVC1G123DC-Q10AH - Nexperia B.V.
Specs
Type Retriggerable
Supply Voltage +6.5
Features Schmitt Trigger; ESD Protection
View Details
CD74HCT4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HCT4538M96E4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
Logic - Multivibrators - CD54HCT221F - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 4 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Monostable Multivibrator - 162/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details