Lansdale Semiconductor, Inc. Monostable Multivibrator 54121/C,D

Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
Monostable Multivibrator - 54121/C,D - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Monostable Multivibrator
54121/C,D
Monostable Multivibrator 54121/C,D
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Monostable Multivibrators
Product Number 54121/C,D
Product Name Monostable Multivibrator
Supply Voltage 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

Monostable/astable multivibrator - HEF4047BT-Q100J - Nexperia B.V.
Specs
Triggering Negative-edge Triggered; Positive-edge Triggered
Features ESD Protection
Package Type Other; SOT108-1 SOT108-1
View Details
5 suppliers
SN54AHCT123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS - SNJ54AHCT123AFK - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 4.5
Package Type Other; CDIP,CFP,LCCC
View Details
2 suppliers
Logic - Multivibrators - 74123DC - Lingto Electronic Limited
Specs
Type Non-Retriggerable
View Details
Dual Pulse Stretcher/Multivibrator - 675T/C - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 18 VDC
Package Type DIP
Number of Pins 14
View Details