Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MONOSTABLE MULTIVIBRATORS
ROCHESTER ELECTRONICS
74HC123D -- LOGIC - MULTIVIBRATORS
Rochester Electronics
Logic - Multivibrators
74HC123D
Description
MONOSTABLE MULTIVIBRATOR, HC/UH
Lingto Electronic Limited
Done
Datasheet
Description
MONOSTABLE MULTIVIBRATOR, HC/UH
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
74HC123D
Logic - Multivibrators
74HC123D
MONOSTABLE MULTIVIBRATOR, HC/UH
MONOSTABLE MULTIVIBRATOR, HC/UH
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Monostable Multivibrators
Product Number
74HC123D
Product Name
Logic - Multivibrators
Type
Non-Retriggerable
Unlock Full Specs
to access all available technical data
Similar Products
Nexperia B.V.
Logic Family / Base Number Nexperia
74HC123D,653.
Specs
Supply Voltage
6V
Package Type
Other; SOIC
Number of Pins
16
View Details
Texas Instruments
SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs
SN74LS221DRE4
Specs
Supply Voltage
5V; 4.75
Package Type
Other; PDIP,SO,SOIC,SSOP
Logic Family
LS
View Details
6
suppliers
Rochester Electronics
Logic - Multivibrators
CD4098BEX
Specs
Type
Non-Retriggerable
Operating Current
6.8 mA
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Lansdale Semiconductor, Inc.
Monostable Multivibrator
162/C,D
Specs
Supply Voltage
8 V
Package Type
DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC
1
View Details