Manufacturer: ON Semiconductor
Win Source Part Number: 103384-MC100LVEL31DT
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive Edge
Current - Quiescent: 35mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: -3 V to -3.8 V
Max Frequency: 2.9GHz
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC FF D-TYPE 1-ELE 1-BIT 8-TSSOP
IC FF D-TYPE 1-ELE 1-BIT 8-TSSOP
IC FF D-TYPE SNGL 1BIT 8TSSOP
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC FF D-TYPE SNGL 1BIT 8TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 103384-MC100LVEL31DTR2G | 488-MC100LVEL31DTR2GTR-ND | MC100LVEL31DTR2G | MC100LVEL31DTR2G | MC100LVEL31DTR2G |
| Product Name | Logic - Logic - Flip Flops - MC100LVEL31DTR2G | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | -3 V ~ -3.8 V | -3V ~ -3.8V | -3V ~ -3.8V | ||
| fMAX | 2900 MHz | 2900 MHz | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |