Rochester Electronics Logic - Flip Flops 74AC574SJ

Description
IC FF D-TYPE SNGL 8BIT 20SOP
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74AC574SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AC574SJ
Logic - Flip Flops 74AC574SJ
IC FF D-TYPE SNGL 8BIT 20SOP

IC FF D-TYPE SNGL 8BIT 20SOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74AC574SJ
Product Name Logic - Flip Flops
fMAX 153 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single D-type flip-flop; positive-edge trigger - 74AHCT1G79GZYL - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
2 suppliers
Flip Flops - 54LS379DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Flip Flops - 5962-9223003MLA - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 32 mA
High-level Output Current (Source) 12 mA
View Details