onsemi Logic - Logic - Translators, Level Shifters - MC100H600FN MC100H600FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216814-MC100H600FN Series: 100H Packaging: Tube Operating Temperature Range: 0°C ~ 75°C (TA) Package: 28-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: TTL Output Signal: ECL Part Status: Obsolete(EOL) Family Name: MC100H600 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100H600JCTR; SY100H600JC; SY100H600JZTR; Introduction Date: December 19, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216814-MC100H600FN Series: 100H Packaging: Tube Operating Temperature Range: 0°C ~ 75°C (TA) Package: 28-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: TTL Output Signal: ECL Part Status: Obsolete(EOL) Family Name: MC100H600 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100H600JCTR; SY100H600JC; SY100H600JZTR; Introduction Date: December 19, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100H600FN - 1216814-MC100H600FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100H600FN
1216814-MC100H600FN
Logic - Logic - Translators, Level Shifters - MC100H600FN 1216814-MC100H600FN
Manufacturer: ON Semiconductor Win Source Part Number: 1216814-MC100H600FN Series: 100H Packaging: Tube Operating Temperature Range: 0°C ~ 75°C (TA) Package: 28-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: TTL Output Signal: ECL Part Status: Obsolete(EOL) Family Name: MC100H600 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100H600JCTR; SY100H600JC; SY100H600JZTR; Introduction Date: December 19, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216814-MC100H600FN
Series: 100H
Packaging: Tube
Operating Temperature Range: 0°C ~ 75°C (TA)
Package: 28-LCC (J-Lead)
Number of Circuits: 1
Mounting: SMD
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 9
Input Signal: TTL
Output Signal: ECL
Part Status: Obsolete(EOL)
Family Name: MC100H600
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): SY100H600JCTR; SY100H600JC; SY100H600JZTR;
Introduction Date: December 19, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1216814-MC100H600FN
Product Name Logic - Logic - Translators, Level Shifters - MC100H600FN
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74HC164DB118 - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195PW - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
6 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
 - 5495AW/B - Rochester Electronics
Specs
Package Type Other; CFP
View Details
4 suppliers