Nexperia B.V. Logic - Logic - Translators, Level Shifters - 74LVC4245AD,112 74LVC4245AD,112

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 765772-74LVC4245AD,1 12 Series: 74LVC Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.5V ~ 5.5V Voltage - VCCB: 1.5V ~ 3.6V Family Name: 74LVC4245 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SO Alternative Parts (Cross-Reference): 74LVC4245AD-Q100; 74LVC4245AD-Q100J; 74LVCC3245APGG; Introduction Date: July 29, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 765772-74LVC4245AD,1 12 Series: 74LVC Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.5V ~ 5.5V Voltage - VCCB: 1.5V ~ 3.6V Family Name: 74LVC4245 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SO Alternative Parts (Cross-Reference): 74LVC4245AD-Q100; 74LVC4245AD-Q100J; 74LVCC3245APGG; Introduction Date: July 29, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - 74LVC4245AD,112 - 765772-74LVC4245AD,112 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 74LVC4245AD,112
765772-74LVC4245AD,112
Logic - Logic - Translators, Level Shifters - 74LVC4245AD,112 765772-74LVC4245AD,112
Manufacturer: Nexperia USA Inc. Win Source Part Number: 765772-74LVC4245AD,1 12 Series: 74LVC Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.5V ~ 5.5V Voltage - VCCB: 1.5V ~ 3.6V Family Name: 74LVC4245 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SO Alternative Parts (Cross-Reference): 74LVC4245AD-Q100; 74LVC4245AD-Q100J; 74LVCC3245APGG; Introduction Date: July 29, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 765772-74LVC4245AD,112
Series: 74LVC
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.5V ~ 5.5V
Voltage - VCCB: 1.5V ~ 3.6V
Family Name: 74LVC4245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SO
Alternative Parts (Cross-Reference): 74LVC4245AD-Q100; 74LVC4245AD-Q100J; 74LVCC3245APGG;
Introduction Date: July 29, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 765772-74LVC4245AD,112
Product Name Logic - Logic - Translators, Level Shifters - 74LVC4245AD,112
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS595 8-Bit Shift Registers With Output Latches - 5962-8671701EA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Output Characteristics 3-State
Package Type Other; CDIP,CFP,LCCC
View Details
4 suppliers
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
Shift Registers - 1727-3796-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details
5 suppliers