onsemi Logic - Logic - Translators, Level Shifters - MC100EPT20DTR2 MC100EPT20DTR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216783-MC100EPT20DT R2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216783-MC100EPT20DT R2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100EPT20DTR2 - 1216783-MC100EPT20DTR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100EPT20DTR2
1216783-MC100EPT20DTR2
Logic - Logic - Translators, Level Shifters - MC100EPT20DTR2 1216783-MC100EPT20DTR2
Manufacturer: ON Semiconductor Win Source Part Number: 1216783-MC100EPT20DT R2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1216783-MC100EPT20DTR2
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1216783-MC100EPT20DTR2
Product Name Logic - Logic - Translators, Level Shifters - MC100EPT20DTR2
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 5962-88674013A - Lingto Electronic Limited
Specs
Number of Bits (Stages) 8
View Details
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-2822-ND - DigiKey
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 74195PC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers