Rochester Electronics Logic - Logic - Shift Registers - 54F194DM-MLS 54F194DM-MLS

Description
Manufacturer: National Semiconductor Win Source Part Number: 907387-54F194DM-MLS Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 907387-54F194DM-MLS Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - 54F194DM-MLS - 907387-54F194DM-MLS - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 54F194DM-MLS
907387-54F194DM-MLS
Logic - Logic - Shift Registers - 54F194DM-MLS 907387-54F194DM-MLS
Manufacturer: National Semiconductor Win Source Part Number: 907387-54F194DM-MLS Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: National Semiconductor
Win Source Part Number: 907387-54F194DM-MLS
Series: *
Features: Shift Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Logic - Shift Registers - 54F194DM-MLS - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
54F194DM-MLS
Logic - Shift Registers 54F194DM-MLS
PARALLEL IN PARALLEL OUT, F/FAST

PARALLEL IN PARALLEL OUT, F/FAST

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 907387-54F194DM-MLS 54F194DM-MLS
Product Name Logic - Logic - Shift Registers - 54F194DM-MLS Logic - Shift Registers
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS595 8-Bit Shift Registers With Output Latches - 5962-86717012A - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Output Characteristics 3-State
Package Type Other; CDIP,CFP,LCCC
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 1350458-74HC594DB,118 - Win Source Electronics
Specs
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
Package Type SSOP
View Details
5 suppliers
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details