onsemi Logic - Logic - Latches - MC100E175FNG MC100E175FNG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 126183-MC100E175FNG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Standard Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.2 V to 5.5 V Propagation Delay Time (ns): 800ps
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 126183-MC100E175FNG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Standard Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.2 V to 5.5 V Propagation Delay Time (ns): 800ps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Latches - MC100E175FNG - 126183-MC100E175FNG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - MC100E175FNG
126183-MC100E175FNG
Logic - Logic - Latches - MC100E175FNG 126183-MC100E175FNG
Manufacturer: ON Semiconductor Win Source Part Number: 126183-MC100E175FNG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Standard Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.2 V to 5.5 V Propagation Delay Time (ns): 800ps

Manufacturer: ON Semiconductor
Win Source Part Number: 126183-MC100E175FNG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Standard
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.2 V to 5.5 V
Propagation Delay Time (ns): 800ps

Buy Now Datasheet
 - MC100E175FNG - Rochester Electronics
Newburyport, MA, United States
D Latch, 100E Series, 1-Func, Low Level Triggered, 9-Bit, True Output, ECL, PQCC28

D Latch, 100E Series, 1-Func, Low Level Triggered, 9-Bit, True Output, ECL, PQCC28

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC100E175FNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC100E175FNG
Integrated Circuits (ICs) - Logic - Latches MC100E175FNG
IC LATCH 9BIT PARITY ECL 28-PLCC

IC LATCH 9BIT PARITY ECL 28-PLCC

Supplier's Site
Latches - MC100E175FNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 9:9 IC Standard 28-PLCC (11.51x11.51)

D-Type Transparent Latch 1 Channel 9:9 IC Standard 28-PLCC (11.51x11.51)

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 126183-MC100E175FNG MC100E175FNG MC100E175FNG MC100E175FNG
Product Name Logic - Logic - Latches - MC100E175FNG Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 4.2 V ~ 5.5 V 4.2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HCT573DB,112-NXP - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
3.3 V octal D-type transparent latch; 3-state - 74LVT573PW,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
SN74LVC16373A 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVC16373ADGVRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers
Dual 4-Bit Addressable Latch - 54LS256/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type Transparent-D
Supply Voltage 7 V
Propagation Delay 19 ns
View Details