Integrated Device Technology Latches 5962-9222801MKA

Description
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-CerPack
Datasheet
Description
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-CerPack
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 5962-9222801MKA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-CerPack

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-CerPack

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Latches
Product Number 5962-9222801MKA
Product Name Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74HCT373DB,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers
Logic - Latches - 74ACT843SPC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54ALS563B Octal D-type Transparent Latches With 3-State Outputs - 5962-8870001RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 29 mA
View Details
 - IDT74FCT2573KATP - Rochester Electronics
Integrated Device Technology
Specs
Latch Type Transparent-D
Package Type DIP; DIP20
Logic Family CMOS
View Details
2 suppliers