Rochester Electronics Logic - Logic - Latches - 74FCT162373CTPVG 74FCT162373CTPVG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 857785-74FCT162373CT PVG Series: 74FCT Features: 2 Channel IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 857785-74FCT162373CT PVG Series: 74FCT Features: 2 Channel IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74FCT162373CTPVG
857785-74FCT162373CTPVG
Logic - Logic - Latches - 74FCT162373CTPVG 857785-74FCT162373CTPVG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 857785-74FCT162373CT PVG Series: 74FCT Features: 2 Channel IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 857785-74FCT162373CTPVG
Series: 74FCT
Features: 2 Channel IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Logic - Latches - 74FCT162373CTPVG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74FCT162373CTPVG
Logic - Latches 74FCT162373CTPVG
74FCT162373 - FAST CMOS 16-BIT T

74FCT162373 - FAST CMOS 16-BIT T

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number 857785-74FCT162373CTPVG 74FCT162373CTPVG
Product Name Logic - Logic - Latches - 74FCT162373CTPVG Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

CD4043B-MIL CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BF3A - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
3 suppliers
Logic - Latches - 74F373DC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 3 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 1727-3274-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Inverting Octal D Latch (3-State) - 54LS533/R - Lansdale Semiconductor, Inc.
Specs
Latch Type Octal D
Output Characteristics 3-State
Supply Voltage 7 V
View Details