onsemi Logic - Logic - Flip Flops - MC100E151FN MC100E151FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216577-MC100E151FN Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Differential Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 1.1GHz Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: 100E151 Manufacturer Pack Quantity: 37 MSL Level: 3 (168 Hours) Supply Voltage (V): -4.2V ~ -5.7V Current - Quiescent (Iq): 78mA
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216577-MC100E151FN Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Differential Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 1.1GHz Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: 100E151 Manufacturer Pack Quantity: 37 MSL Level: 3 (168 Hours) Supply Voltage (V): -4.2V ~ -5.7V Current - Quiescent (Iq): 78mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC100E151FN
1216577-MC100E151FN
Logic - Logic - Flip Flops - MC100E151FN 1216577-MC100E151FN
Manufacturer: ON Semiconductor Win Source Part Number: 1216577-MC100E151FN Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Differential Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 1.1GHz Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: 100E151 Manufacturer Pack Quantity: 37 MSL Level: 3 (168 Hours) Supply Voltage (V): -4.2V ~ -5.7V Current - Quiescent (Iq): 78mA

Manufacturer: ON Semiconductor
Win Source Part Number: 1216577-MC100E151FN
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 1.1GHz
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: 100E151
Manufacturer Pack Quantity: 37
MSL Level: 3 (168 Hours)
Supply Voltage (V): -4.2V ~ -5.7V
Current - Quiescent (Iq): 78mA

Buy Now
 - MC100E151FN - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 6-Bit, Complementary Output, ECL, PQCC28

D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 6-Bit, Complementary Output, ECL, PQCC28

Supplier's Site Datasheet
Flip Flops - MC100E151FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100E151FN
Flip Flops MC100E151FN
Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - MC100E151FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100E151FN
Integrated Circuits (ICs) - Logic - Flip Flops MC100E151FN
IC FF D-TYPE SNGL 6BIT 28PLCC

IC FF D-TYPE SNGL 6BIT 28PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1216577-MC100E151FN MC100E151FN MC100E151FN MC100E151FN
Product Name Logic - Logic - Flip Flops - MC100E151FN Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage -4.2V ~ -5.7V -4.2V ~ -5.7V
fMAX 1100 MHz
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F534/B2A - Rochester Electronics
Rochester Electronics
Specs
Triggering Positive-edge Triggered
Supply Voltage 5V
Package Type LCC
View Details
SN54ABT821 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9469101Q3A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family ABT
View Details
2 suppliers
Flip Flops - 74AHCT273PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers