54174FM -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
54174FM
Description
D FLIP-FLOP, TTL
-
Lingto Electronic Limited
Datasheet
Description
D FLIP-FLOP, TTL
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
54174FM |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
fMAX
185 MHz
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details
fMAX
53 MHz
Low-level Output Current (Sink)
5.2 mA
High-level Output Current (Source)
4 mA
View Details
2 suppliers
Flip-Flop Type
D
Supply Voltage
5V; 5
Propagation Delay
6.5 ns
View Details
7 suppliers