The 74AHC377D,118 is an octal D-type flip-flop with data enable and positive-edge triggering, designed for high-speed applications. It features eight edge-triggered flip-flops with individual D inputs and Q outputs, allowing simultaneous loading of all flip-flops via a common clock input when the data enable input is LOW. The device is specified to operate within a temperature range of -40 °C to +125 °C and is pin compatible with Low-power Schottky TTL (LSTTL). This flip-flop includes Schmitt-trigger actions on all inputs, accepts input voltages higher than V_CC, and is suitable for addressable register applications. It offers balanced propagation delays and is available in multiple package options, including a 20-lead SOIC and TSSOP. The device also provides robust ESD protection, exceeding 2000 V for HBM, 200 V for MM, and 1000 V for CDM.
Win Source Part Number: 1040101-74AHC377D,11
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AHC
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 8mA, 8mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3 pF
Voltage - Supply: 2V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 125°C (TA)
Clock Frequency: 120 MHz
Alternative Parts (Cross-Reference): SN74ABT377ADWR; 74AHCT273D,118; 74AHCT374D,118; 74ABT574CSJ; 74ABT574CSC; SN74ALVCH374DW; SN74ALVCH374DWR;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 74AHC377D-T-ND,93526
Base Product Number: 74AHC377
Product Status: Obsolete
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 8BIT 20SO
IC FF D-TYPE SNGL 8BIT 20SO
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1040101-74AHC377D,118 | 74AHC377D,118-ND | 74AHC377D,118 | 74AHC377D,118 | 74AHC377D,118 |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Propagation Delay | 10.5 ns | 10.5 ns | |||
| fMAX | 120 MHz | 120 MHz | |||
| Low-level Output Current (Sink) | 8 mA | 8 mA | 8 mA |