onsemi Schottky 100 V 30 A TO-220 Diode and Rectifier MBR30H100CT

Description
Schottky Barrier Rectifier, H-Series, 100 V, 30 A, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MBR30H100CT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 30 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 30 A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR30H100CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Barrier Rectifier, H-Series, 100 V, 30 A, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MBR30H100CT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 30 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 30 A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR30H100CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 100 V 30 A TO-220 Diode and Rectifier
286-MBR30H100CT
Schottky 100 V 30 A TO-220 Diode and Rectifier 286-MBR30H100CT
Schottky Barrier Rectifier, H-Series, 100 V, 30 A, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MBR30H100CT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 30 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 30 A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR30H100CT can be used for catalog matching and distributor lookup.

Schottky Barrier Rectifier, H-Series, 100 V, 30 A, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MBR30H100CT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 30 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 30 A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR30H100CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - MBR30H100CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR30H100CT-ND
Diode Arrays MBR30H100CT-ND
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR30H100CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR30H100CT
Discrete Semiconductor Products - Diodes - Rectifiers MBR30H100CT
DIODE ARR SCHOTT 100V 15A TO220

DIODE ARR SCHOTT 100V 15A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-MBR30H100CT MBR30H100CT-ND MBR30H100CT
Product Name Schottky 100 V 30 A TO-220 Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-220; TO-220-3 TO-220
IO 15 amps
Tj -65 C (-85 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54CWF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323-1 SOT323-1
RoHS Compliant RoHS
View Details
7 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-6025PE - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - MUR1640CT - 850175-MUR1640CT - Win Source Electronics
Specs
Diode Type Diode Array 400 V
View Details
Rectifier Diodes, Type SBD - Model: YG875C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details