The S13360-6025PE is a silicon photomultiplier (MPPC) with a 6.0 mm × 6.0 mm photosensitive area and a 25 µm pixel pitch, designed for precision photon counting applications such as flow cytometry, DNA sequencing, and fluorescence measurement. It features reduced crosstalk and dark count compared to previous products, a photon detection efficiency of 320% at 400 nm, a gain of 1.28 × 10⁶, a breakdown voltage of 53 V ± 5 V, and operates at a recommended voltage of VBR + 3 V. The device has a terminal capacitance of 1280 pF, operates with simple readout circuitry, and is immune to magnetic fields. It is housed in a glass epoxy package with surface mount capability and supports reflow soldering per JEDEC J-STD-020 MSL 5a. Operating temperature range is -20 °C to +60 °C.
MPPC for precision measurement, Photosensitive area: 6.0 x 6.0 mm, Pixel pitch: 25 μm
The S13360 series is an MPPC (SiPM) for precision measurement. They inherit the superb low afterpulse characteristics of previous products and further provide lower crosstalk and lower dark count. They are suitable for precision measurement, such as flow cytometry, DNA sequencer, laser microscope, and fluorescence measurement, that require low noise characteristics.
Features
- Reduced crosstalk and dark count (compared to previous products)
- Excellent photon counting capability (high photon detection efficiency versus number of incident photons)
- Compact
- Operates at room temperature
- Low voltage operation
- High gain
- Excellent time resolution
- Immune to the effects of magnetic fields
- Operates with simple readout circuits
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | S13360-6025PE |
| Product Name | MPPC (SiPMs) / MPPC arrays |
| CT | 1280 pF |