Nexperia B.V. Schottky barrier diode BAT54CWF

Description
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low capacitance Applications Ultra high-speed switching Line termination Voltage clamping Reverse polarity protection
Request a Quote Datasheet
Description
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low capacitance Applications Ultra high-speed switching Line termination Voltage clamping Reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky barrier diode - BAT54CWF - Nexperia B.V.
Nijmegen, Netherlands
Schottky barrier diode
BAT54CWF
Schottky barrier diode BAT54CWF
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low capacitance Applications Ultra high-speed switching Line termination Voltage clamping Reverse polarity protection

Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low forward voltage
  • Low capacitance

Applications

  • Ultra high-speed switching
  • Line termination
  • Voltage clamping
  • Reverse polarity protection
Supplier's Site Datasheet
 - BAT54CWF - Rochester Electronics
Newburyport, MA, United States
Schottky barrier diode

Schottky barrier diode

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 979595-BAT54CWF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
979595-BAT54CWF
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 979595-BAT54CWF
Win Source Part Number: 979595-BAT54CWF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101 Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Voltage - Forward (Vf) (Max) @ If: 800 mV @ 100 mA Reverse Recovery Time (trr): 5 ns Current - Reverse Leakage @ Vr: 2 µA @ 25 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA (DC) Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Nexperia USA Inc. Other Names: 934028900135 Base Product Number: BAT54

Win Source Part Number: 979595-BAT54CWF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 100 mA
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 2 µA @ 25 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Nexperia USA Inc.
Other Names: 934028900135
Base Product Number: BAT54

Buy Now Datasheet
Singapore, Singapore
Schottky Diode and Rectifier
286-BAT54CWF
Schottky Diode and Rectifier 286-BAT54CWF
BAT54W series - Schottky barrier diode SC-70 3-Pin Product overview: BAT54CWF from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CWF can be used for catalog matching and distributor lookup.

BAT54W series - Schottky barrier diode SC-70 3-Pin Product overview: BAT54CWF from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CWF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 1727-BAT54CWFDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOT 30V 200MA SOT323

DIODE ARR SCHOT 30V 200MA SOT323

Buy Now Datasheet
Diode Arrays - 1727-BAT54CWFTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 1727-BAT54CWFCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOT 30V 200MA SOT323

DIODE ARR SCHOT 30V 200MA SOT323

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54CWF
Discrete Semiconductor Products - Diodes - Rectifiers BAT54CWF
DIODE ARR SCHOT 30V 200MA SOT323

DIODE ARR SCHOT 30V 200MA SOT323

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54CWF
Schottky Diodes & Rectifiers BAT54CWF
Schottky Diodes & Rectifiers BAT54CW/SC-70/REEL 13" Q1/T1 *

Schottky Diodes & Rectifiers BAT54CW/SC-70/REEL 13" Q1/T1 *

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes
Product Number BAT54CWF BAT54CWF 979595-BAT54CWF 286-BAT54CWF 1727-BAT54CWFDKR-ND BAT54CWF BAT54CWF
Product Name Schottky barrier diode Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Schottky Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Applications Switching
Package SOT323; SOT323-1 SOT323-1 SOT323 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 SOT-323-3
RoHS Compliant RoHS RoHS
VF 240 to 0.2400 volts 0.8000 volts 0.8000 volts
IF 200 mA
Unlock Full Specs
to access all available technical data