Rochester Electronics Diodes, Rectifiers - Arrays - MUR1640CT MUR1640CT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 850175-MUR1640CT Series: SWITCHMODE™ Features: Diode Array 400 V Package: Tube Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 850175-MUR1640CT Series: SWITCHMODE™ Features: Diode Array 400 V Package: Tube Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MUR1640CT - 850175-MUR1640CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MUR1640CT
850175-MUR1640CT
Diodes, Rectifiers - Arrays - MUR1640CT 850175-MUR1640CT
Manufacturer: ON Semiconductor Win Source Part Number: 850175-MUR1640CT Series: SWITCHMODE™ Features: Diode Array 400 V Package: Tube Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 850175-MUR1640CT
Series: SWITCHMODE™
Features: Diode Array 400 V
Package: Tube
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 50
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 850175-MUR1640CT
Product Name Diodes, Rectifiers - Arrays - MUR1640CT
Diode Type Diode Array 400 V
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13363-3050NE-16 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type LLD - Model: PA905C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.5 volts
IR 0.5000 mA
View Details
Diodes, Rectifiers - Arrays - HSM88WK90TL - 873927-HSM88WK90TL - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details