Qorvo PMIC - PMIC - Power Management - Specialized - ACT8600QJ162-T ACT8600QJ162-T

Description
Manufacturer: Active-Semi International Inc. Win Source Part Number: 051330-ACT8600QJ162- T Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 40-TQFN (5x5) Supply Voltage - Operating: 2.3 V to 5.5 V Operating Supply Current: 420μA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Active-Semi International Inc. Win Source Part Number: 051330-ACT8600QJ162- T Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 40-TQFN (5x5) Supply Voltage - Operating: 2.3 V to 5.5 V Operating Supply Current: 420μA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ACT8600QJ162-T - 051330-ACT8600QJ162-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ACT8600QJ162-T
051330-ACT8600QJ162-T
PMIC - PMIC - Power Management - Specialized - ACT8600QJ162-T 051330-ACT8600QJ162-T
Manufacturer: Active-Semi International Inc. Win Source Part Number: 051330-ACT8600QJ162- T Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 40-TQFN (5x5) Supply Voltage - Operating: 2.3 V to 5.5 V Operating Supply Current: 420μA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Active-Semi International Inc.
Win Source Part Number: 051330-ACT8600QJ162-T
Packaging: Reel - TR
Applications: Processor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-TQFN (5x5)
Supply Voltage - Operating: 2.3 V to 5.5 V
Operating Supply Current: 420μA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 051330-ACT8600QJ162-T
Product Name PMIC - PMIC - Power Management - Specialized - ACT8600QJ162-T
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
Voltage Reference - ATL432EAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1897822 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details