The TLC7733M is a micropower supply voltage supervisor designed for microcomputer and microprocessor systems, providing power-on reset and undervoltage monitoring with a programmable delay determined by an external capacitor. It operates over a temperature range of -55°C to 125°C and is packaged in an 8-pin CDIP. The device has a fixed threshold voltage of 2.93 V, a maximum supply current of 16 µA, and a defined RESET output active from 1 V upward. It supports power-down control for static RAM with battery backup and features totem-pole outputs for power savings.
Single SVS For 3.3V Systems W/Programmable Time Delay 8-CDIP -55 to 125
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, BICMOS, CDIP8
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 5962-9750901QPA | 5962-9750901QPA | 5962-9750901QPA |
| Product Name | TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay | Power Management - Specialized | |
| Number of Supplies | 1 | ||
| Output Options | Active-high,Active-low,Push-pull | ||
| Type | CDIP,LCCC | DIP; CDIP8 | |
| IQ | 9 µA |