The A8590 is an automotive-grade, 3.0 A asynchronous buck regulator designed for car audio and infotainment systems, operating from an input voltage as low as 3.4 V and withstanding up to 40 V surges. It is supplied in a 16-pin TSSOP package with an exposed thermal pad, features pulse frequency modulation for sub-50 µA quiescent current in standby, and includes integrated protection against overcurrent, overvoltage, and thermal shutdown. The device is AEC-Q100 qualified, operates over an ambient temperature range of -40°C to 125°C, and provides a power-on reset (NPOR) output with ±1.0% output voltage accuracy from 0°C to 85°C and ±1.5% from -40°C to 150°C.
Single Output Regulators
IC REG BUCK ADJ 3A 16TSSOP
2.4 MEGA HZ, 3.0 AMP ASYNCHRONOUS BUCK REGULATOR
| Allegro MicroSystems Inc. | DigiKey | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | A8590KLPTR-T-2 | A8590KLPTR-T-2-ND | A8590KLPTR-T-2 |
| Product Name | Automotive 2.4 Mhz Buck Regulator | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | ||
| Package Type | Other; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | QFP; Other; LQFP-48 | |
| Output Voltage | 0.8000 to 10 volts |