The LM22673TJ-ADJ/NOPB is a 42 V, 3 A step-down voltage regulator with adjustable output voltage, designed for applications requiring high efficiency and compact design. It is packaged in a TO-263 (NDR) case with an exposed thermal pad, measuring 10.16 mm by 9.85 mm. The device operates over a junction temperature range of -40°C to 125°C, features a fixed switching frequency of 500 kHz, and includes adjustable soft-start and current limit programs. It incorporates a 100 mΩ N-channel MOSFET switch and an integrated bootstrap diode. The regulator supports output voltages as low as 1.285 V via external feedback resistors and maintains a ±1.5% feedback reference accuracy. The device is qualified as an automotive-grade product to AEC-Q100 Grade 1 standards.
3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit 7-TO-263 -40 to 125
Switching Regulator/Controller
Manufacturer: Texas Instruments
Win Source Part Number: 778677-LM22673TJ-ADJ
Series: SIMPLE SWITCHER
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-263-7 Thin
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3A
Family Name: LM22673
Output Voltage: 1.285V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-263-7 Thin
Output Voltage MAX: 37V
Input Voltage MIN: 4.5V
Voltage Input MAX: 42V
Alternative Parts (Cross-Reference): LM22673QTJE-ADJ/NOPB
Introduction Date: October 17, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 3A TO-263-7 Thin
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 3A TO-263-7 Thin
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 3A TO-263-7 Thin
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 3A TO-263-7 Thin
IC REG BUCK ADJ 3A TO263-7
Switching Voltage Regulators 3A SD Vtg Reg
IC REG BUCK ADJ 3A TO263-7
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM22673TJ-ADJ/NOPB | LM22673TJ-ADJ/NOPB | 778677-LM22673TJ-ADJ/NOPB | LM22673TJ-ADJ/NOPBDKR-ND | LM22673TJ-ADJ/NOPB | LM22673TJ-ADJ/NOPB | LM22673TJ-ADJ/NOPB | LM22673TJ-ADJ/NOPB |
| Product Name | LM22673 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22673TJ-ADJ/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck; Buck | Buck | |||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; SO PowerPAD,TO-263 | TO-263; Other; TO-263-7 | TO-263; Other; TO-263-7 Thin | TO-263; Other; TO-263-7 Thin | TO-263; Other; TO-263-7 Thin | TO-263 | ||
| Output Voltage | 1.28 to 37 volts | 1.28 volts | 1.28 to 37 volts | 1.28 to 37 volts | 1.28 volts | |||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |