Manufacturer: Infineon Technologies
Win Source Part Number: 068898-IP1206TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz to 600kHz
Number of Outputs: 1 or 2
Synchronous Rectifier: Yes
Output Current: 30A, 15A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 36-LGA (9.25x15.5)
Purpose: Step-Down
Maximum Input Voltage: 14.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 7.5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 750
IC REG BUCK ADJ SGL/DL 36LGA
Buck Switching Regulator IC Positive Adjustable 0.8V 1 or 2 Output 30A, 15A 36-LGA
IC REG BUCK ADJ SGL/DL 36LGA
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 068898-IP1206TRPBF | IP1206TRPBF | IP1206TRPBF | IP1206TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP1206TRPBF | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 36-LGA (9.25x15.5) | Other; 36-LGA | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed | |
| Special Features | Multiple Outputs; Synchronous Rectification |