onsemi Power Supply/Voltage Converter PC Board Mount LM385Z-2.5G

Description
VOLTAGE REF, SHUNT, 2.5V, TO-226AA-3, VOLTAGE REFERENCE TYPE:SHUNT - FIXED, PRODUCT RANGE:LM385 SERIES, REFERENCE VOLTAGE:2.5V, INITIAL ACCURACY:3%, TEMPERATURE COEFFICIENT:± 80PPM/°C, VOLTAGE REFERENCE CASE STYLE:TO-226AA, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
VOLTAGE REF, SHUNT, 2.5V, TO-226AA-3, VOLTAGE REFERENCE TYPE:SHUNT - FIXED, PRODUCT RANGE:LM385 SERIES, REFERENCE VOLTAGE:2.5V, INITIAL ACCURACY:3%, TEMPERATURE COEFFICIENT:± 80PPM/°C, VOLTAGE REFERENCE CASE STYLE:TO-226AA, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 18732098 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
18732098
Power Supply/Voltage Converter PC Board Mount 18732098
VOLTAGE REF, SHUNT, 2.5V, TO-226AA-3, VOLTAGE REFERENCE TYPE:SHUNT - FIXED, PRODUCT RANGE:LM385 SERIES, REFERENCE VOLTAGE:2.5V, INITIAL ACCURACY:3%, TEMPERATURE COEFFICIENT:± 80PPM/°C, VOLTAGE REFERENCE CASE STYLE:TO-226AA, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

VOLTAGE REF, SHUNT, 2.5V, TO-226AA-3, VOLTAGE REFERENCE TYPE:SHUNT - FIXED, PRODUCT RANGE:LM385 SERIES, REFERENCE VOLTAGE:2.5V, INITIAL ACCURACY:3%, TEMPERATURE COEFFICIENT:± 80PPM/°C, VOLTAGE REFERENCE CASE STYLE:TO-226AA, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 18732098
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2248-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Linear DC Power Supply - SPD3303X-E - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details