Siglent Technologies NA, Inc. Programmable Linear DC Power Supply SPD1168X

Description
SPD1000X Programmable Linear DC Power Supply has a 2.8 inch TFT-LCD display, features remote computer control capability, and real time wave display. This single output design is focused on delivering high performance and ease-of-use in a small package. The SPD1168 features a high precision programmable output capable of delivering up to 16 V/8 A, the SPD1305X features a high precision programmable output capable of delivering up to 30 V/5 A and also includes a 4-wire sense function for more accurate voltage sourcing, especially for long leads or high resistance connections. There are additional output short and overload protect functions to assist in production and development applications.
Request a Quote Datasheet
Description
SPD1000X Programmable Linear DC Power Supply has a 2.8 inch TFT-LCD display, features remote computer control capability, and real time wave display. This single output design is focused on delivering high performance and ease-of-use in a small package. The SPD1168 features a high precision programmable output capable of delivering up to 16 V/8 A, the SPD1305X features a high precision programmable output capable of delivering up to 30 V/5 A and also includes a 4-wire sense function for more accurate voltage sourcing, especially for long leads or high resistance connections. There are additional output short and overload protect functions to assist in production and development applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Linear DC Power Supply - SPD1168X - Siglent Technologies NA, Inc.
North Plains, OR, United States
Programmable Linear DC Power Supply
SPD1168X
Programmable Linear DC Power Supply SPD1168X
SPD1000X Programmable Linear DC Power Supply has a 2.8 inch TFT-LCD display, features remote computer control capability, and real time wave display. This single output design is focused on delivering high performance and ease-of-use in a small package. The SPD1168 features a high precision programmable output capable of delivering up to 16 V/8 A, the SPD1305X features a high precision programmable output capable of delivering up to 30 V/5 A and also includes a 4-wire sense function for more accurate voltage sourcing, especially for long leads or high resistance connections. There are additional output short and overload protect functions to assist in production and development applications.

SPD1000X Programmable Linear DC Power Supply has a 2.8 inch TFT-LCD display, features remote computer control capability, and real time wave display. This single output design is focused on delivering high performance and ease-of-use in a small package. The SPD1168 features a high precision programmable output capable of delivering up to 16 V/8 A, the SPD1305X features a high precision programmable output capable of delivering up to 30 V/5 A and also includes a 4-wire sense function for more accurate voltage sourcing, especially for long leads or high resistance connections. There are additional output short and overload protect functions to assist in production and development applications.

Supplier's Site Datasheet

Technical Specifications

  Siglent Technologies NA, Inc.
Product Category Power Supplies
Product Number SPD1168X
Product Name Programmable Linear DC Power Supply
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Linear DC Power Supply - SPD3303X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
Programmable Switching DC Power Supply - SPS5084X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Programmable Switching DC Power Supply - SPS5165X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Programmable Switching DC Power Supply - SPS5084X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details