Placid Industries, Inc. PS-12-MC2 Enclosed Power Supply PS-12-MC2

Description
For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and features. Versions: 12 or 24 Volts DC output, with 110 or 220 VAC input. Specify when ordering. Output current range can be infinitely scaled by a pot, so adjustments by the main pot (black knob) are never overly sensitive. Available with optional: 10 turn, 500Ω potentiometer (shown on enclosed version).
Request a Quote Datasheet
Description
For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and features. Versions: 12 or 24 Volts DC output, with 110 or 220 VAC input. Specify when ordering. Output current range can be infinitely scaled by a pot, so adjustments by the main pot (black knob) are never overly sensitive. Available with optional: 10 turn, 500Ω potentiometer (shown on enclosed version).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries, Inc.
Elmira, NY, United States
PS-12-MC2 Enclosed Power Supply
PS-12-MC2
PS-12-MC2 Enclosed Power Supply PS-12-MC2
For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and features. Versions: 12 or 24 Volts DC output, with 110 or 220 VAC input. Specify when ordering. Output current range can be infinitely scaled by a pot, so adjustments by the main pot (black knob) are never overly sensitive. Available with optional: 10 turn, 500Ω potentiometer (shown on enclosed version).

For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments.

  • Enclosed (benchtop) and open-style units have identical performance and features.
  • Versions: 12 or 24 Volts DC output, with 110 or 220 VAC input. Specify when ordering.
  • Output current range can be infinitely scaled by a pot, so adjustments by the main pot (black knob) are never overly sensitive.
  • Available with optional: 10 turn, 500Ω potentiometer (shown on enclosed version).
Supplier's Site Datasheet

Technical Specifications

  Placid Industries, Inc.
Product Category Power Supplies
Product Number PS-12-MC2
Product Name PS-12-MC2 Enclosed Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details