16VAC 400mA AC/AC External Wall Mount Adapter Fixed Blade Input
ADAPTOR, AC - AC, 120V, 16V, 400MA; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:6.4W; Output Voltage VAC:16VAC; Output Current:400mA; Plug Type:US; Output Connector:Barrel Plug Center Positive 2.1mm x 5.5mm x 11mmRoHS Compliant: Yes
WAU Series
Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC-AC unregulated models with generous six foot cord lengths. Available in 60 Hz only.
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 237-1886-ND | 96M0303 | 70218017 |
| Product Name | AC AC Wall Power Adapters | Adaptor, Ac Ac, 120V, 16V, 400Ma; Power Supply Approvals Triad Magnetics | AC Adapter, wall plug-in, output 16VAC,.40A |
| Type | 1 | AC / DC Adapter | |
| Form Factor | Wall Mount | Wall Mount | |
| Operating Temperature | -10 to 40 C (14 to 104 F) | ||
| AC Output Voltage | 16.0 volts | 16.0 volts |