ONSEMI
LC70615C-4-W1 -- AUDIO PRODUCTS - MICROPHONES
onsemi
Audio Products - Microphones
LC70615C-4-W1
Description
MIC MEMS DIGITAL SCS3
Description
MIC MEMS DIGITAL SCS3
Technical Specifications
|
Product Category
|
Audio Microphones |
|
Product Number
|
LC70615C-4-W1 |
|
Product Name
|
Audio Products - Microphones |
Unlock Full Specs
to access all available technical data
Similar Products
SN Ratio
73 dB
Features
Digital
Voltage
1.6 to 3.6 volts
View Details
Sensitivity
14.13 mV/Pa (97390 mV/psi)
Impedance
2200 ohms
View Details
Directivity
Directional
Features
Digital
Application
Paging
View Details
Mallory Sonalert Products, Inc.
Frequency Response
100 to 10000 Hz
Dynamic Range
115 dB re 20µPa
Actual Size
0.2362 inch (6 mm)
View Details
4 suppliers