Challenge Electronics Unidirectional Microphones CEM-UB4020MBAD503NR

Description
The CEM-UB4020MBAD503NR Microphone from Challenge Electronics has a sensitivity of -50 (±3) over 100-10000 (freq. range). Nominal Operating voltage is 2.0v (1min. - 10max.). Termination is Solder Points.
Datasheet
Description
The CEM-UB4020MBAD503NR Microphone from Challenge Electronics has a sensitivity of -50 (±3) over 100-10000 (freq. range). Nominal Operating voltage is 2.0v (1min. - 10max.). Termination is Solder Points.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unidirectional Microphones - CEM-UB4020MBAD503NR - Challenge Electronics
Deer Park, NY, USA
Unidirectional Microphones
CEM-UB4020MBAD503NR
Unidirectional Microphones CEM-UB4020MBAD503NR
The CEM-UB4020MBAD503NR Microphone from Challenge Electronics has a sensitivity of -50 (±3) over 100-10000 (freq. range). Nominal Operating voltage is 2.0v (1min. - 10max.). Termination is Solder Points.

The CEM-UB4020MBAD503NR Microphone from Challenge Electronics has a sensitivity of -50 (±3) over 100-10000 (freq. range). Nominal Operating voltage is 2.0v (1min. - 10max.). Termination is Solder Points.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Audio Microphones
Product Number CEM-UB4020MBAD503NR
Product Name Unidirectional Microphones
Directivity Directional
Frequency Response 100 to 10000 Hz
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 3.16 mV/Pa (21803 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphones - 2603-CM06M-10P24-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 63.1 mV/Pa (435023 mV/psi)
SN Ratio 68 dB
View Details
Microphones - WM7121PIMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1161 inch (2.95 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers