onsemi LB11600JV-MPB-E

Description
Brushless DC Motor Controller, 0.04A, BIPolar, PDSO30
Request a Quote Datasheet
Description
Brushless DC Motor Controller, 0.04A, BIPolar, PDSO30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LB11600JV-MPB-E - Rochester Electronics
Newburyport, MA, United States
Brushless DC Motor Controller, 0.04A, BIPolar, PDSO30

Brushless DC Motor Controller, 0.04A, BIPolar, PDSO30

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category IC Interfaces
Product Number LB11600JV-MPB-E
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2415-C-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QM55011SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 24-UFQFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details