Skyworks Solutions, Inc. Interface Transceiver IC SI2415-C-GT

Description
IC ISOMODE SYST-SIDE DAA 24TSSOP Product overview: SI2415-C-GT from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2415-C-GT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC ISOMODE SYST-SIDE DAA 24TSSOP Product overview: SI2415-C-GT from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2415-C-GT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
722-SI2415-C-GT
Interface Transceiver IC 722-SI2415-C-GT
IC ISOMODE SYST-SIDE DAA 24TSSOP Product overview: SI2415-C-GT from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2415-C-GT can be used for catalog matching and distributor lookup.

IC ISOMODE SYST-SIDE DAA 24TSSOP Product overview: SI2415-C-GT from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2415-C-GT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261029-SI2415-C-GT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
1261029-SI2415-C-GT
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules 1261029-SI2415-C-GT
Win Source Part Number: 1261029-SI2415-C-GT Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: ISOmodem® Package: Tube Standard Package: 62 Mounting: SMD (SMT) Data Format: V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A Baud Rates: 2.4k Voltage - Supply: 3V ~ 3.6V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP ECCN: 5A991B2 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI2415 Product Status: Obsolete

Win Source Part Number: 1261029-SI2415-C-GT
Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules
Series: ISOmodem®
Package: Tube
Standard Package: 62
Mounting: SMD (SMT)
Data Format: V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A
Baud Rates: 2.4k
Voltage - Supply: 3V ~ 3.6V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
ECCN: 5A991B2
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI2415
Product Status: Obsolete

Buy Now Datasheet
Modems - ICs and Modules - SI2415-C-GT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modems - ICs and Modules
SI2415-C-GT
Modems - ICs and Modules SI2415-C-GT
2.4k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 24-TSSOP

2.4k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 24-TSSOP

Buy Now Datasheet
Interface - Modems - ICs and Modules - SI2415-C-GT - Lingto Electronic Limited
Shenzhen, China
Interface - Modems - ICs and Modules
SI2415-C-GT
Interface - Modems - ICs and Modules SI2415-C-GT
IC ISOMODE SYST-SIDE DAA 24TSSOP

IC ISOMODE SYST-SIDE DAA 24TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2415-C-GT - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
SI2415-C-GT
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules SI2415-C-GT
IC ISOMODE SYST-SIDE DAA 24TSSOP

IC ISOMODE SYST-SIDE DAA 24TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 722-SI2415-C-GT 1261029-SI2415-C-GT SI2415-C-GT SI2415-C-GT SI2415-C-GT
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Modems - ICs and Modules Interface - Modems - ICs and Modules Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Device Type Transceiver Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface Transceiver IC - 702-PEB20321HV2.2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
3 suppliers
Interface Transceiver IC - 702-SI32260-C-GM2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G53DP-Q100H - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
View Details