onsemi TRANSISTORS - Transistors (BJT) - Single - KSA1156OSTSTU KSA1156OSTSTU

Description
Manufacturer: ON Semiconductor Win Source Part Number: 876415-KSA1156OSTSTU Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 400 V 500 mA - 1 W Through Hole TO-126-3 Package: Tube Package: TO-225AA, TO-126-3 Mounting: Through Hole Part Status: Obsolete Family Name: KSA1156 Categories: Discrete Semiconductor Products Case / Package: TO-126-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 876415-KSA1156OSTSTU Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 400 V 500 mA - 1 W Through Hole TO-126-3 Package: Tube Package: TO-225AA, TO-126-3 Mounting: Through Hole Part Status: Obsolete Family Name: KSA1156 Categories: Discrete Semiconductor Products Case / Package: TO-126-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSA1156OSTSTU - 876415-KSA1156OSTSTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSA1156OSTSTU
876415-KSA1156OSTSTU
TRANSISTORS - Transistors (BJT) - Single - KSA1156OSTSTU 876415-KSA1156OSTSTU
Manufacturer: ON Semiconductor Win Source Part Number: 876415-KSA1156OSTSTU Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 400 V 500 mA - 1 W Through Hole TO-126-3 Package: Tube Package: TO-225AA, TO-126-3 Mounting: Through Hole Part Status: Obsolete Family Name: KSA1156 Categories: Discrete Semiconductor Products Case / Package: TO-126-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 876415-KSA1156OSTSTU
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 400 V 500 mA - 1 W Through Hole TO-126-3
Package: Tube
Package: TO-225AA, TO-126-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: KSA1156
Categories: Discrete Semiconductor Products
Case / Package: TO-126-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single Bipolar Transistors - KSA1156OSTSTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSA1156OSTSTU-ND
Single Bipolar Transistors KSA1156OSTSTU-ND
Bipolar (BJT) Transistor PNP 400V 500mA 1W Through Hole TO-126-3

Bipolar (BJT) Transistor PNP 400V 500mA 1W Through Hole TO-126-3

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-KSA1156OSTSTU
Bipolar Transistor 276-KSA1156OSTSTU
PNP Silicon Transistor, 2880-TUBE Product overview: KSA1156OSTSTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA1156OSTSTU can be used for catalog matching and distributor lookup.

PNP Silicon Transistor, 2880-TUBE Product overview: KSA1156OSTSTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA1156OSTSTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSA1156OSTSTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSA1156OSTSTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSA1156OSTSTU
TRANS PNP 400V 0.5A TO126-3

TRANS PNP 400V 0.5A TO126-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 876415-KSA1156OSTSTU KSA1156OSTSTU-ND 276-KSA1156OSTSTU KSA1156OSTSTU
Product Name TRANSISTORS - Transistors (BJT) - Single - KSA1156OSTSTU Single Bipolar Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type SOT3; TO-126-3 TO-225AA, TO-126-3
IC(max) 500 milliamps 500 milliamps
VCEO 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
TJ -55 to 150 C (-67 to 302 F)
View Details
Bipolar Transistors - 6697414P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details
65 V, 100 mA NPN general-purpose transistors - BC846W-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers
30V 0.1A SOT23 Bipolar Transistor - 276-BC858BE6433HTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
4 suppliers