onsemi Image Sensors, Camera - KAI-1003-AAA-CR-B2 KAI-1003-AAA-CR-B2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 117467-KAI-1003-AAA- CR-B2 Packaging: Bulk Type: CCD Pixel Size: 12.8μm x 12.8μm Active Pixel Array: 1024H x 1024V Frames per Second: 15 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -50°C to 70°C (TA) Case / Package: 28-CDIP Supply Voltage - Operating: 14.5 V to 15.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 117467-KAI-1003-AAA- CR-B2 Packaging: Bulk Type: CCD Pixel Size: 12.8μm x 12.8μm Active Pixel Array: 1024H x 1024V Frames per Second: 15 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -50°C to 70°C (TA) Case / Package: 28-CDIP Supply Voltage - Operating: 14.5 V to 15.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - KAI-1003-AAA-CR-B2 - KAI-1003-AAA-CR-B2 - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - KAI-1003-AAA-CR-B2
KAI-1003-AAA-CR-B2
Image Sensors, Camera - KAI-1003-AAA-CR-B2 KAI-1003-AAA-CR-B2
Manufacturer: ON Semiconductor Win Source Part Number: 117467-KAI-1003-AAA- CR-B2 Packaging: Bulk Type: CCD Pixel Size: 12.8μm x 12.8μm Active Pixel Array: 1024H x 1024V Frames per Second: 15 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -50°C to 70°C (TA) Case / Package: 28-CDIP Supply Voltage - Operating: 14.5 V to 15.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 117467-KAI-1003-AAA-CR-B2
Packaging: Bulk
Type: CCD
Pixel Size: 12.8μm x 12.8μm
Active Pixel Array: 1024H x 1024V
Frames per Second: 15
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -50°C to 70°C (TA)
Case / Package: 28-CDIP
Supply Voltage - Operating: 14.5 V to 15.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Image Sensors
KAI-1003-AAA-CR-B2
Image Sensors KAI-1003-AAA-CR-B2
Image Sensors INTERLINE CCD IMAGE SENSOR

Image Sensors INTERLINE CCD IMAGE SENSOR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category CCD Image Sensors CCD Image Sensors
Product Number KAI-1003-AAA-CR-B2 KAI-1003-AAA-CR-B2
Product Name Image Sensors, Camera - KAI-1003-AAA-CR-B2 Image Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S7031-0907S - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Vertical Pixels 122
Pixel Size 24 µm (0.9449 mils)
View Details
VeriSens® CS-100 Series Vision Sensor - 10mm Lens, Infrared Illumination - VS CS100M03I10EP - Baumer Ltd.
Specs
Image Sensor Type monochrome, black and white
Optical Format 1/3"
Horizontal Pixels 752
View Details