BAE Systems - Fairchild Imaging Time Delay Integration Line Scan Sensor CCD525

Description
The CCD 525 is a 2k (2048) pixel x 96 line, high speed TDI sensor. With four outputs, each running at 25MHz, this CCD provides a total data rate of 100MHz which is equivalent to more than 44k lines per second. Utilizing Fairchild Imaging proprietary buried channel CCD process, the CCD 525 achieves consistent, superior TDI performance. 2048 Active Pixels Per Line 96 TDI Lines 13µm x 13µm Pixels 4 High Speed Output Ports TDI Stages Selectable Between 96, 64, 48, 32, or 24 100 MHz Data Rate with 4 Outputs Operating at 25 MHz 42 kHz Line Rate 2000X Antiblooming Protection High Sensitivity RoHS Compliant
Description
The CCD 525 is a 2k (2048) pixel x 96 line, high speed TDI sensor. With four outputs, each running at 25MHz, this CCD provides a total data rate of 100MHz which is equivalent to more than 44k lines per second. Utilizing Fairchild Imaging proprietary buried channel CCD process, the CCD 525 achieves consistent, superior TDI performance. 2048 Active Pixels Per Line 96 TDI Lines 13µm x 13µm Pixels 4 High Speed Output Ports TDI Stages Selectable Between 96, 64, 48, 32, or 24 100 MHz Data Rate with 4 Outputs Operating at 25 MHz 42 kHz Line Rate 2000X Antiblooming Protection High Sensitivity RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
Time Delay Integration Line Scan Sensor - CCD525 - BAE Systems - Fairchild Imaging
Milpitas, CA, USA
Time Delay Integration Line Scan Sensor
CCD525
Time Delay Integration Line Scan Sensor CCD525
The CCD 525 is a 2k (2048) pixel x 96 line, high speed TDI sensor. With four outputs, each running at 25MHz, this CCD provides a total data rate of 100MHz which is equivalent to more than 44k lines per second. Utilizing Fairchild Imaging proprietary buried channel CCD process, the CCD 525 achieves consistent, superior TDI performance. 2048 Active Pixels Per Line 96 TDI Lines 13µm x 13µm Pixels 4 High Speed Output Ports TDI Stages Selectable Between 96, 64, 48, 32, or 24 100 MHz Data Rate with 4 Outputs Operating at 25 MHz 42 kHz Line Rate 2000X Antiblooming Protection High Sensitivity RoHS Compliant

The CCD 525 is a 2k (2048) pixel x 96 line, high speed TDI sensor. With four outputs, each running at 25MHz, this CCD provides a total data rate of 100MHz which is equivalent to more than 44k lines per second. Utilizing Fairchild Imaging proprietary buried channel CCD process, the CCD 525 achieves consistent, superior TDI performance.

  • 2048 Active Pixels Per Line
  • 96 TDI Lines
  • 13µm x 13µm Pixels
  • 4 High Speed Output Ports
  • TDI Stages Selectable Between 96, 64, 48, 32, or 24
  • 100 MHz Data Rate with 4 Outputs Operating at 25 MHz
  • 42 kHz Line Rate
  • 2000X Antiblooming Protection
  • High Sensitivity
  • RoHS Compliant
Supplier's Site

Technical Specifications

  BAE Systems - Fairchild Imaging
Product Category CCD Image Sensors
Product Number CCD525
Product Name Time Delay Integration Line Scan Sensor
CCD Type Time Delay Integration CCD Sensor
Horizontal Pixels 2048
Vertical Pixels 96
Pixel Size 13 µm (0.5118 mils)
CCD Features Antiblooming
Unlock Full Specs
to access all available technical data

Similar Products

X-ray image sensors, Line sensors - S8658-01 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 4608
Vertical Pixels 128
Pixel Size 48 µm (1.89 mils)
View Details
Time Delay And Integration Sensor - CCD10121 - BAE Systems - Fairchild Imaging
BAE Systems - Fairchild Imaging
Specs
CCD Type Time Delay Integration CCD Sensor
Horizontal Pixels 12288
Vertical Pixels 128
View Details