Rochester Electronics Image Sensors, Camera - MT9V034C12STM-DR MT9V034C12STM-DR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928481-MT9V034C12STM -DR Series: Automotive, AEC-Q100 Operating Temperature Range: -30°C ~ 70°C (TA) Features: CMOS Image Sensor 752H x 480V 6µm x 6µm 48-CLCC (11.43x11.43) Package: Bulk Package: 48-CLCC Categories: Sensors Case / Package: 48-CLCC (11.43x11.43) Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928481-MT9V034C12STM -DR Series: Automotive, AEC-Q100 Operating Temperature Range: -30°C ~ 70°C (TA) Features: CMOS Image Sensor 752H x 480V 6µm x 6µm 48-CLCC (11.43x11.43) Package: Bulk Package: 48-CLCC Categories: Sensors Case / Package: 48-CLCC (11.43x11.43) Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - MT9V034C12STM-DR - MT9V034C12STM-DR - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - MT9V034C12STM-DR
MT9V034C12STM-DR
Image Sensors, Camera - MT9V034C12STM-DR MT9V034C12STM-DR
Manufacturer: ON Semiconductor Win Source Part Number: 928481-MT9V034C12STM -DR Series: Automotive, AEC-Q100 Operating Temperature Range: -30°C ~ 70°C (TA) Features: CMOS Image Sensor 752H x 480V 6µm x 6µm 48-CLCC (11.43x11.43) Package: Bulk Package: 48-CLCC Categories: Sensors Case / Package: 48-CLCC (11.43x11.43) Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 928481-MT9V034C12STM-DR
Series: Automotive, AEC-Q100
Operating Temperature Range: -30°C ~ 70°C (TA)
Features: CMOS Image Sensor 752H x 480V 6µm x 6µm 48-CLCC (11.43x11.43)
Package: Bulk
Package: 48-CLCC
Categories: Sensors
Case / Package: 48-CLCC (11.43x11.43)
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number MT9V034C12STM-DR
Product Name Image Sensors, Camera - MT9V034C12STM-DR
Unlock Full Specs
to access all available technical data

Similar Products

Mini-spectrometers - C10083CA - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 2048
Spectral Response 320 to 1000 nm (3200 to 10000 Å)
View Details
CCD Image Sensors -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Image Sensor Type monochrome, black and white; Color
Optical Format 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
Pixel Size 9.6 µm (0.3780 mils)
View Details