onsemi Isolators - Optoisolators - Logic Output Optoisolators HCPL2630W

Description
OPTOISO 2.5KV 2CH OPEN COLL 8DIP
Description
OPTOISO 2.5KV 2CH OPEN COLL 8DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL2630W - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL2630W
Isolators - Optoisolators - Logic Output Optoisolators HCPL2630W
OPTOISO 2.5KV 2CH OPEN COLL 8DIP

OPTOISO 2.5KV 2CH OPEN COLL 8DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL2630W
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Surface Mount Circulators - NSC18 - kTB Solutions
Specs
Component Circulator
Frequency Range: 1400 to 2655 MHz
Isolation 23 dB
View Details
Broadband Isolator Coaxial 1.85 to 3.8GHz - UIYBCI4040B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 40mm x 40mm x 20mm
View Details