onsemi Isolators - Optoisolators - Logic Output Optoisolators H11N1FR2VM

Description
OPTOISO 4.17KV OPN COLL 6SMD
Description
OPTOISO 4.17KV OPN COLL 6SMD

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - H11N1FR2VM - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
H11N1FR2VM
Isolators - Optoisolators - Logic Output Optoisolators H11N1FR2VM
OPTOISO 4.17KV OPN COLL 6SMD

OPTOISO 4.17KV OPN COLL 6SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number H11N1FR2VM
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NDCI7038X - kTB Solutions
Specs
Component Isolator
Frequency Range: 800 to 1000 MHz
Isolation 35 dB
View Details
Dual Junction Coaxial Circulator 45 to 270MHz - UIYCDC12060A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 120mm x 60mm x 28mm
View Details